D-Link logo

D-Link DIR-859 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148052
Info modified on:
09 Oct 2023, 12:14:03
Short summary description D-Link DIR-859 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-859, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description D-Link DIR-859 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-859. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black, Housing material: Plastic. Certification: FCC, iPv6 Ready, IC, DLNA

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.