D-Link logo

D-Link DIR-605L/E wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88092
Info modified on:
20 Dec 2023, 16:50:03
End of life date:
01 Jul 2019
Short summary description D-Link DIR-605L/E wireless router Fast Ethernet Single-band (2.4 GHz) Black:

D-Link DIR-605L/E, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black

Long summary description D-Link DIR-605L/E wireless router Fast Ethernet Single-band (2.4 GHz) Black:

D-Link DIR-605L/E. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA, WPA2. Product colour: Black, LED indicators: LAN, Link, Power, WLAN. Certification: CE Wi-Fi Protected System (WPS) Wi-Fi Certified FCC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.