D-Link logo

D-Link DGS-1500-52 network switch Managed Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125681
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DGS-1500-52 network switch Managed Silver:

D-Link DGS-1500-52, Managed, Full duplex

Long summary description D-Link DGS-1500-52 network switch Managed Silver:

D-Link DGS-1500-52. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.