D-Link logo

D-Link DCS-5030L security camera Spherical IP security camera Indoor 1280 x 720 pixels Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166012
Info modified on:
20 Dec 2023, 16:50:03
End of life date:
01 Jun 2019
Short summary description D-Link DCS-5030L security camera Spherical IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-5030L, IP security camera, Indoor, Wired & Wireless, CE CE LVD FCC Class B ICES, Desk, White

Long summary description D-Link DCS-5030L security camera Spherical IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-5030L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Spherical. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 94.36°, Lens viewing angle, vertical: 59.3°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 4x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.