D-Link logo

D-Link DAP-3310 wireless access point 100 Mbit/s Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71619
Info modified on:
20 Dec 2022, 18:46:09
Short summary description D-Link DAP-3310 wireless access point 100 Mbit/s Power over Ethernet (PoE):

D-Link DAP-3310, 2.4 GHz, 100 Mbit/s, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2, 10,100 Mbit/s

Long summary description D-Link DAP-3310 wireless access point 100 Mbit/s Power over Ethernet (PoE):

D-Link DAP-3310. 2.4 GHz, Maximum data transfer rate: 100 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.