Conceptronic logo

Conceptronic External 8-in-1 USB card R/W card reader

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33710
Info modified on:
04 Apr 2019, 04:25:48
Short summary description Conceptronic External 8-in-1 USB card R/W card reader:

Conceptronic External 8-in-1 USB card R/W, 480 MB/s, 480 MB/s, Operating software (Win 98SE), Compatible with Windows 98SE/ME/2000/XP and Mac 9.0 or higher, · Computer with available USB slot with Windows operating System or Mac OS 9.0 or higher · 5 MB..., Read and write memory stick (MS), memory stick Pro (MS Pro), Smartmedia card (SM), Secure Digital...

Long summary description Conceptronic External 8-in-1 USB card R/W card reader:

Conceptronic External 8-in-1 USB card R/W. Write speed: 480 MB/s, Read speed: 480 MB/s. Bundled software: Operating software (Win 98SE). Compatible operating systems: Compatible with Windows 98SE/ME/2000/XP and Mac 9.0 or higher. Minimum system requirements: · Computer with available USB slot with Windows operating System or Mac OS 9.0 or higher · 5 MB.... I/O ports: Read and write memory stick (MS), memory stick Pro (MS Pro), Smartmedia card (SM), Secure Digital...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.