Conceptronic logo

Conceptronic Wireless ADSL Router & Access Point Analog wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70713
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Conceptronic Wireless ADSL Router & Access Point Analog wireless router:

Conceptronic Wireless ADSL Router & Access Point Analog, ADSL

Long summary description Conceptronic Wireless ADSL Router & Access Point Analog wireless router:

Conceptronic Wireless ADSL Router & Access Point Analog. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: VPN Passthrough (L2TP/PPTP/iPsec Passthrough). DSL specification: G.DMT, G.lite. Safety: VPN Passthrough (L2TP/PPTP/iPsec Passthrough). Compatible operating systems: Windows 95/98/ME/NT/XP/2000 UNIX Mac OS, Supported WAN type: Bridging Routing DHCP server/client, Networking features: WLAN, ADSL, Ethernet LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.