Conceptronic logo

Conceptronic Firewall Broadband Router wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35309
Info modified on:
30 Jun 2020, 15:12:48
Short summary description Conceptronic Firewall Broadband Router wired router:

Conceptronic Firewall Broadband Router, Remote configuration and management, Supports L2TP, VPN (PPTP & IPSec) port mapping and forwarding for virtual server, Broadband internet connection (Cable or DSL adapter with RJ-45 connector), DHCP server allocates up to 253 client IP addresses. NAT for multi-users to share a single IP..., 0,1 Gbit/s, Web-based interface for configuration, management and firmware upgrade

Long summary description Conceptronic Firewall Broadband Router wired router:

Conceptronic Firewall Broadband Router. Management protocols: Remote configuration and management. VPN support: Supports L2TP, VPN (PPTP & IPSec) port mapping and forwarding for virtual server. Minimum system requirements: Broadband internet connection (Cable or DSL adapter with RJ-45 connector). Management level: DHCP server allocates up to 253 client IP addresses. NAT for multi-users to share a single IP..., Maximum data transfer rate: 0,1 Gbit/s, Remote administration: Web-based interface for configuration, management and firmware upgrade. I/O ports: This Router also provides 4 network ports (4 10/100Mbs switch) to setup or expand your network.

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.