Conceptronic CHVIDEOCR, NTSC, PAL, USB, USB, 150 g, 80 x 160 x 30 mm, Windows XP Windows Vista Windows 7
Conceptronic CHVIDEOCR. Analog signal format system: NTSC, PAL. Power supply type: USB. Minimum system requirements: USB. Weight: 150 g. Dimensions (WxDxH): 80 x 160 x 30 mm, Compatible operating systems: Windows XP Windows Vista Windows 7