location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1534 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470494 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 19:47:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Mini Docking
  • - Support for HDMI 2.0 video out UHD 4K60Hz, USB2.0
  • - USB C Upstream Charging
Long product name CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock
More>>>
CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock is a compact adapter with HDMI™ and USB outputs for your USB Type-C enabled laptop or Ultrabook featuring DisplayPort™ Alternate Mode. Add a 4K UHD Monitor or TV with up to 4096x2160p resolution through the HDMI™ 2.0 output while the USB 2.0 Type-A port allows you to use USB Sticks, Peripherals and HDD’s. It also offers a Type-C PD input which can charge your device with up to 60 Watts at the same time. Works with Microsoft Windows® and Apple OS X, requires DisplayPort™ Alt Mode.

Short summary description CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CSV-1534, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, China, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., 78 mm

Long summary description CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of CLUB3D CSV-1534 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

CLUB3D CSV-1534. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Country of origin: China. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 78 mm, Depth: 19 mm, Height: 60 mm. Quantity per pack: 1 pc(s), Package width: 135 mm, Package depth: 45 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Number of displays supported
1
Product colour *
Black
Country of origin
China
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Weight & dimensions
Width
78 mm
Depth
19 mm
Height
60 mm
Weight
51 g
Packaging data
Quantity per pack
1 pc(s)
Package width
135 mm
Package depth
45 mm
Package height
135 mm
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:47:31
Uk has collected 2 expert reviews for CLUB3D USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
CSV-1532 USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CSV-1530 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black CLUB3D CSV-1530 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
CSV-1530 USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CSV-1590 laptop dock/port replicator Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Silver, White CLUB3D CSV-1590 laptop dock/port replicator Docking USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Silver, White
(show image)
CSV-1590 USB C Smart Reader 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey CLUB3D csv-1560 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Black, Grey
(show image)
CSV-1560 USB Type C MST Charging Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black CLUB3D CSV-1537 laptop dock/port replicator Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
(show image)
CSV-1537 Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CSV-1541 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Silver, White CLUB3D CSV-1541 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Aluminium, Silver, White
(show image)
CSV-1541 The Club 3D CSV-1541 USB 3.1 Gen 1 Type-C to 4x USB Type-A Data and Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)