CLUB3D logo

CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115923
Info modified on:
10 Aug 2024, 11:15:49
Bullet Points CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
  • - Portable Mini Docking
  • - Support for VGA video out, USB3.0
  • - USB C Upstream Charging
Long product name CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock

CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

The SenseVision USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock is a portable and indispensable tool for your USB Type-C enabled laptop or Ultrabook featuring DisplayPort™ Alternate Mode. Add an analog VGA monitor with up to WQXGA 2560x1600p resolution through the D-Sub output while the USB 3.0 Type-A port connects your USB Sticks, Peripherals and HDD’s.

It also offers a Type-C PD input which charges your device with up to 60Watt at the same time. Supports Microsoft Windows® and Apple OS X, requires DisplayPort™ Alt Mode.

Short summary description CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

CLUB3D CSV-1532, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, China, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., 78 mm

Long summary description CLUB3D CSV-1532 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

CLUB3D CSV-1532. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Country of origin: China. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 78 mm, Depth: 19 mm, Height: 60 mm. Quantity per pack: 1 pc(s), Package width: 135 mm, Package depth: 45 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.