CLUB3D logo

CLUB3D CSP-X1200CS power supply unit 1200 W 20+4 pin ATX ATX Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83208
Info modified on:
26 Jun 2024, 05:50:39
Short summary description CLUB3D CSP-X1200CS power supply unit 1200 W 20+4 pin ATX ATX Black, Blue:

CLUB3D CSP-X1200CS, 1200 W, 115 - 230 V, 50 - 60 Hz, 15 A, Active, 170 W

Long summary description CLUB3D CSP-X1200CS power supply unit 1200 W 20+4 pin ATX ATX Black, Blue:

CLUB3D CSP-X1200CS. Total power: 1200 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Blue, Cooling type: Active, Fan diameter: 13,5 cm. Compliance certificates: RoHS, Certification: CE, RoHS, FCC, 80+Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.