CLUB3D logo

CLUB3D Theatron Agrippa DTS 7.1 Internal 7.1 channels PCI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105360
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Theatron Agrippa DTS 7.1 Internal 7.1 channels PCI:

CLUB3D Theatron Agrippa DTS 7.1, 7.1 channels, Internal, 24 bit, 96,2 dB, PCI

Long summary description CLUB3D Theatron Agrippa DTS 7.1 Internal 7.1 channels PCI:

CLUB3D Theatron Agrippa DTS 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 96,2 dB. Host interface: PCI. Compatible operating systems: Windows 2000, Windows XP, Windows MCE, XP64, VISTA 32bit, VISTA 64bit , Audio system maximum sampling rate: 96 kHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.