CLUB3D logo

CLUB3D Radeon R7 370 royalQueen OC AMD 2 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58413
Info modified on:
02 Sept 2024, 20:26:10
Short summary description CLUB3D Radeon R7 370 royalQueen OC AMD 2 GB GDDR5:

CLUB3D Radeon R7 370 royalQueen OC, Radeon R7 370, 2 GB, GDDR5, 256 bit, 4096 x 3112 pixels, PCI Express x16 3.0

Long summary description CLUB3D Radeon R7 370 royalQueen OC AMD 2 GB GDDR5:

CLUB3D Radeon R7 370 royalQueen OC. Graphics processor family: AMD, Graphics processor: Radeon R7 370, Processor frequency: 985 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5700 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.