CLUB3D Radeon HD 7970, 3 GB, 384 bit, 5500 MHz, 4096 x 3112 pixels, PCI Express 3.0
CLUB3D Radeon HD 7970. Graphics processor family: AMD, Processor frequency: 925 MHz. Discrete graphics card memory: 3 GB, Memory bus: 384 bit, Memory clock speed: 5500 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active