Chicco logo

Chicco Trio Mycity Travel system pram 1 seat(s) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18919
Info modified on:
02 Jun 2018, 10:19:42
Short summary description Chicco Trio Mycity Travel system pram 1 seat(s) Grey:

Chicco Trio Mycity, Canopy, Travel system pram, Solid wheels, Foldable, Grey

Long summary description Chicco Trio Mycity Travel system pram 1 seat(s) Grey:

Chicco Trio Mycity. Type: Travel system pram, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 900 mm, Depth: 540 mm, Height: 990 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.