Chicco logo

Chicco Seat Up 012 baby car seat Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82529
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Seat Up 012 baby car seat Black:

Chicco Seat Up 012, Seat belt, 3-point, Side protection, Washable cover

Long summary description Chicco Seat Up 012 baby car seat Black:

Chicco Seat Up 012. Mounting type: Seat belt, Belt fastening type: 3-point, Product colour: Black. Width: 530 mm, Depth: 440 mm, Height: 635 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.