CHERRY logo

CHERRY eVolution SIRIUS XT Wireless MultiMedia Desktop ES keyboard Mouse included RF Wireless Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10951
Info modified on:
07 Mar 2024, 15:34:52
Short summary description CHERRY eVolution SIRIUS XT Wireless MultiMedia Desktop ES keyboard Mouse included RF Wireless Black:

CHERRY eVolution SIRIUS XT Wireless MultiMedia Desktop ES, Wireless, RF Wireless, Black, Mouse included

Long summary description CHERRY eVolution SIRIUS XT Wireless MultiMedia Desktop ES keyboard Mouse included RF Wireless Black:

CHERRY eVolution SIRIUS XT Wireless MultiMedia Desktop ES. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 109. Product colour: Black. Mouse included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.