CHERRY logo

CHERRY Stream Wireless keyboard Universal RF Wireless + USB QWERTY US International Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108666
Info modified on:
18 Jun 2024, 11:46:12
Short summary description CHERRY Stream Wireless keyboard Universal RF Wireless + USB QWERTY US International Black:

CHERRY Stream Wireless, Full-size (100%), Wired & Wireless, RF Wireless + USB, QWERTY, Black

Long summary description CHERRY Stream Wireless keyboard Universal RF Wireless + USB QWERTY US International Black:

CHERRY Stream Wireless. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired & Wireless, Device interface: RF Wireless + USB, Keyboard layout: QWERTY, Keyboard number of keys: 114, Recommended usage: Universal. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.