Cellularline logo

Cellularline BTNECKBLIGHTK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125750
Info modified on:
24 Sept 2024, 10:31:26
Short summary description Cellularline BTNECKBLIGHTK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black:

Cellularline BTNECKBLIGHTK, Wireless, Calls/Music, Headset, Black

Long summary description Cellularline BTNECKBLIGHTK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black:

Cellularline BTNECKBLIGHTK. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.