Cellularline logo

Cellularline BTMOSQUITOK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155337
Info modified on:
10 Mar 2025, 13:08:44
Short summary description Cellularline BTMOSQUITOK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black:

Cellularline BTMOSQUITOK, Wireless, Calls/Music, Headset, Black

Long summary description Cellularline BTMOSQUITOK headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black:

Cellularline BTMOSQUITOK. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 5 m. Cable length: 0,15 m, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.