CDA logo

CDA FW422 fridge Built-in 134 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40527
Info modified on:
29 Jan 2025, 15:49:31
Short summary description CDA FW422 fridge Built-in 134 L E White:

CDA FW422, 134 L, SN-T, 38 dB, E, White

Long summary description CDA FW422 fridge Built-in 134 L E White:

CDA FW422. Fridge net capacity: 134 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2, Door hinge: Left. Annual energy consumption: 91 kWh, Energy efficiency class: E. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.