Case Logic BEBP-115 Black, 39,6 cm (15.6"), Notebook compartment, Polyester
Case Logic BEBP-115 Black. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39,6 cm (15.6"). Width: 340 mm, Depth: 310 mm, Height: 490 mm. Material: Polyester