Canon logo

Canon SR30-P-VB security camera accessory Mount

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26478
Info modified on:
14 Mar 2024, 18:16:58
Short summary description Canon SR30-P-VB security camera accessory Mount:

Canon SR30-P-VB, Mount, Canon VB-S30D, VB-S31D, VB-S800D/VB-S805D, 15,8 cm, 166 mm, 900 g

Long summary description Canon SR30-P-VB security camera accessory Mount:

Canon SR30-P-VB. Type: Mount, Compatibility: Canon VB-S30D, VB-S31D, VB-S800D/VB-S805D. Diameter: 15,8 cm, Height: 166 mm, Weight: 900 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.