Canon ACK-DC40, Camera, Indoor, AC-to-DC, - PowerShot SD4000 IS Silver Refurbished - PowerShot SX280 HS Black - PowerShot SD980 IS Gold -..., Black, AC
Canon ACK-DC40. Purpose: Camera, Power supply type: Indoor, Power current type: AC-to-DC. Product colour: Black. Cables included: AC, Packaging content: AC adapter, DC Coupler, Power Cord