Canon CanoScan DR-5010C, 431,8 x 299,72 mm, 24 bit, Sheet-fed scanner, CMOS, RGB LED, TWAIN
Canon CanoScan DR-5010C. Maximum scan size: 431,8 x 299,72 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS, Light source: RGB LED, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 100 sheets. Standard interfaces: USB 2.0