Canon logo

Canon MAXIFY MB2050 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16384
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon MAXIFY MB2050 Inkjet A4 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB2050, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon MAXIFY MB2050 Inkjet A4 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB2050. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.