Canon EF 28-300 f/3.5-5.6L IS USM, 23/16, 28 - 300 mm, Image stabilizer, Auto focus
Canon EF 28-300 f/3.5-5.6L IS USM. Lens structure (elements/groups): 23/16, Lens viewing angle, horizontal: 65°, Lens viewing angle, vertical: 46°. AF actuator: USM, Compatibility: Canon EF12, EF25, ET-83G, LZ1324. Product colour: White. Diameter: 9,2 cm, Filter size: 77 mm, Length: 184 mm. Magnification: 0,06x