Canon EOS 700D + EF-S 18-55mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Touchscreen, Black
Canon EOS 700D + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Product colour: Black