Canon EOS 650D, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Touchscreen, Black
Canon EOS 650D. Camera type: SLR Camera Body, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Weight: 575 g. Product colour: Black