Canon logo

Canon F-789SGA calculator Pocket Display Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70876
Info modified on:
03 Aug 2022, 08:50:11
Short summary description Canon F-789SGA calculator Pocket Display Grey:

Canon F-789SGA, Pocket, Display, 18 digits, 1 lines, Battery/Solar, Grey

Long summary description Canon F-789SGA calculator Pocket Display Grey:

Canon F-789SGA. Form factor: Pocket, Type: Display. Digits: 18 digits, Display number of lines: 1 lines. Power source: Battery/Solar. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.