Canon F-715SG, Desktop, Scientific, 16 digits, 2 lines, Battery/Solar, Blue, White
Canon F-715SG. Form factor: Desktop, Type: Scientific. Digits: 16 digits, Display number of lines: 2 lines, Display number of characters: 10. Power source: Battery/Solar. Product colour: Blue, White