Canon EOS 1100D + EF-S 18-55mm IS II, 12,2 MP, 4272 x 2848 pixels, CMOS, HD, Touchscreen, Black
Canon EOS 1100D + EF-S 18-55mm IS II. Camera type: SLR Camera Kit, Megapixel: 12,2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"), Touchscreen. Viewfinder type: Electronic. PictBridge. Product colour: Black