Canon logo

Canon Digital IXUS 310 HS 1/2.3" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9571
Info modified on:
08 Feb 2022, 19:35:40
Short summary description Canon Digital IXUS 310 HS 1/2.3" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Silver:

Canon Digital IXUS 310 HS, 12,1 MP, 4000 x 3000 pixels, CMOS, 4,4x, Full HD, Silver

Long summary description Canon Digital IXUS 310 HS 1/2.3" Compact camera 12,1 MP CMOS 4000 x 3000 pixels Silver:

Canon Digital IXUS 310 HS. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4,4x, Digital zoom: 4x, Focal length range: 4.3 - 18.8 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8,13 cm (3.2"), Touchscreen. PictBridge. Weight: 185 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.