Canon logo

Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35564
Info modified on:
29 Aug 2018, 19:13:41
Short summary description Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot S90, 10 MP, 3648 x 2736 pixels, 1/1.7", CCD, 3,8x, Black

Long summary description Canon PowerShot S90 1/1.7" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot S90. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3,8x, Digital zoom: 4x, Focal length range: 6 - 22.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Weight: 175 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.