Canon logo

Canon LV-7375 3500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47574
Info modified on:
21 Jan 2020, 15:22:49
Short summary description Canon LV-7375 3500 ANSI lumens LCD XGA (1024x768):

Canon LV-7375, 3500 ANSI lumens, LCD, XGA (1024x768), 500:1, Lamp, 230 W

Long summary description Canon LV-7375 3500 ANSI lumens LCD XGA (1024x768):

Canon LV-7375. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 230 W. Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. RMS rated power: 7 W. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.