Canon logo

Canon PowerShot E1 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27556
Info modified on:
10 Feb 2022, 11:12:04
Short summary description Canon PowerShot E1 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White:

Canon PowerShot E1, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, White

Long summary description Canon PowerShot E1 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White:

Canon PowerShot E1. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 6.2 - 24.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 160 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.