Canon imageRUNNER iRC2380i, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Grey
Canon imageRUNNER iRC2380i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A3. Product colour: Grey