Canon imageFORMULA DR-2510C, 216 x 356 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, CMOS, 50 sheets
Canon imageFORMULA DR-2510C. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4