Canon imageFORMULA DR-M260, 216 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 60 ppm, 60 ppm
Canon imageFORMULA DR-M260. Maximum scan size: 216 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 7500 pages, Light source: RGB LED. Standard input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), Media thickness (min): 0,04 mm