Canon logo

Canon PIXMA G2411 Inkjet A4 4800 x 1200 DPI 8,8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238259
Info modified on:
14 Mar 2024, 19:28:31
Short summary description Canon PIXMA G2411 Inkjet A4 4800 x 1200 DPI 8,8 ppm:

Canon PIXMA G2411, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA G2411 Inkjet A4 4800 x 1200 DPI 8,8 ppm:

Canon PIXMA G2411. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.