Canon logo

Canon Digital IXUS 70 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44658
Info modified on:
04 Apr 2019, 10:34:00
Short summary description Canon Digital IXUS 70 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver:

Canon Digital IXUS 70, 7,1 MP, 3072 x 2304 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Canon Digital IXUS 70 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver:

Canon Digital IXUS 70. Camera type: Compact camera, Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.