Canon logo

Canon PowerShot A560 1/2.5" 7,1 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A560 1/2.5" 7,1 MP CCD Silver:

Canon PowerShot A560, 7,1 MP, 1/2.5", CCD, 4x, 165 g, Silver

Long summary description Canon PowerShot A560 1/2.5" 7,1 MP CCD Silver:

Canon PowerShot A560. Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.