Canon logo

Canon 0597C005 camera lens MILC Wide zoom lens

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97313
Info modified on:
20 Oct 2023, 12:25:56
Short summary description Canon 0597C005 camera lens MILC Wide zoom lens:

Canon 0597C005, Wide zoom lens, 10/9, 15 - 45 mm, Image stabilizer, Canon EF-M, Auto focus

Long summary description Canon 0597C005 camera lens MILC Wide zoom lens:

Canon 0597C005. Component for: MILC, Lens structure (elements/groups): 10/9, Lens type: Wide zoom lens. Camera brands compatibility: Canon, AF actuator: STM, Maximum magnification: 0,25x. Diameter: 6,09 cm, Filter size: 49 mm, Length: 44,5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.