Candy logo

Candy TRIO 9503 X dishwasher 6 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39025
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy TRIO 9503 X dishwasher 6 place settings:

Candy TRIO 9503 X, Stainless steel, Cold, Hot, 6 place settings, 52 dB, Auto 35-45°C, Auto 45-65°C, Auto 55-65°C, Eco, Intensive, 75 °C

Long summary description Candy TRIO 9503 X dishwasher 6 place settings:

Candy TRIO 9503 X. Door colour: Stainless steel, Water fill: Cold, Hot. Number of place settings: 6 place settings, Noise level: 52 dB, Dishwashing programs: Auto 35-45°C, Auto 45-65°C, Auto 55-65°C, Eco, Intensive. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,8 kWh, AC input voltage: 230 V. Width: 865 mm, Depth: 600 mm, Height: 596 mm. Package dimensions (WxDxH): 960 x 700 x 660 mm, Package weight: 68 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.