Candy logo

Candy GVH D913A2-S tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85854
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Candy GVH D913A2-S tumble dryer Freestanding Front-load 9 kg A++ White:

Candy GVH D913A2-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description Candy GVH D913A2-S tumble dryer Freestanding Front-load 9 kg A++ White:

Candy GVH D913A2-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Cycle time: 260 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2,18 kWh, Annual energy consumption: 259 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.