Candy CS 1492D3-S, Front-load, 9 kg, A, 81 dB, 1400 RPM, 218 kWh
Candy CS 1492D3-S. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 218 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm