Candy logo

Candy CRCS 5172/1 W fridge-freezer Freestanding 227 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17176
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CRCS 5172/1 W fridge-freezer Freestanding 227 L White:

Candy CRCS 5172/1 W, 227 L, ST, 43 dB, 0,6 kg/24h, White

Long summary description Candy CRCS 5172/1 W fridge-freezer Freestanding 227 L White:

Candy CRCS 5172/1 W. Total net capacity: 227 L, Climate class: ST, Noise level: 43 dB. Fridge net capacity: 173 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 3. Freezer net capacity: 54 L, Freezing capacity: 0,6 kg/24h. Annual energy consumption: 242 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.