Candy logo

Candy CRCS 5154 X fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36360
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CRCS 5154 X fridge-freezer Freestanding Stainless steel:

Candy CRCS 5154 X, ST, 44 dB, 3 kg/24h, Stainless steel

Long summary description Candy CRCS 5154 X fridge-freezer Freestanding Stainless steel:

Candy CRCS 5154 X. Climate class: ST, Noise level: 44 dB. Fridge net capacity: 137 L, Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 58 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 173 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.