Candy Washing machine CNL 145, Front-load, 5 kg, B, 1400 RPM, White
Candy Washing machine CNL 145. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm